Wurth Electronics ICS, Inc. Fixed Inductors - 7447071 7447071

Description
Manufacturer: Würth Elektronik Win Source Part Number: 813102-7447071 Packaging: Bulk Type: Toroidal Mounting Style: Through Hole Shielding: Unshielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.984" Dia x 0.472" W (25.00mm x 12.00mm) Manufacturer Package: Radial, Vertical (Open) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 813102-7447071 Packaging: Bulk Type: Toroidal Mounting Style: Through Hole Shielding: Unshielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.984" Dia x 0.472" W (25.00mm x 12.00mm) Manufacturer Package: Radial, Vertical (Open) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447071
813102-7447071
Fixed Inductors - 7447071 813102-7447071
Manufacturer: Würth Elektronik Win Source Part Number: 813102-7447071 Packaging: Bulk Type: Toroidal Mounting Style: Through Hole Shielding: Unshielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.984" Dia x 0.472" W (25.00mm x 12.00mm) Manufacturer Package: Radial, Vertical (Open) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 813102-7447071
Packaging: Bulk
Type: Toroidal
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 470μH
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.984" Dia x 0.472" W (25.00mm x 12.00mm)
Manufacturer Package: Radial, Vertical (Open)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 813102-7447071
Product Name Fixed Inductors - 7447071
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Core Material Ferrite
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers