Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447015

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Package / Case: Radial, Vertical (Open)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Package / Case: Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Package / Case: Radial, Vertical (Open)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-FI
Package: Bulk
Product Status: Active
Type: Toroidal
Material - Core: Ferrite
Operating Temperature: -40°C ~ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details