Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447010

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite DC Resistance (DCR): 225mOhm Max Operating Temperature: -40°C ~ 105°C Package / Case: Radial, Vertical (Open)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite DC Resistance (DCR): 225mOhm Max Operating Temperature: -40°C ~ 105°C Package / Case: Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite DC Resistance (DCR): 225mOhm Max Operating Temperature: -40°C ~ 105°C Package / Case: Radial, Vertical (Open)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-FI
Package: Bulk
Product Status: Active
Type: Toroidal
Material - Core: Ferrite
DC Resistance (DCR): 225mOhm Max
Operating Temperature: -40°C ~ 105°C
Package / Case: Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details