Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7446923010

Description
Win Source Part Number: 1342132-7446923010 Category: Filters - Common Mode Chokes Series: WE-LF Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.319" L x 1.319" W (33.50mm x 33.50mm) Current Rating (Max): 3A Standard Package: 25 Filter Type: Power Line Height (Max): 0.787" (20.00mm) Number of Lines: 2 Inductance @ Frequency: 10 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 155mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1342132-7446923010 Category: Filters - Common Mode Chokes Series: WE-LF Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.319" L x 1.319" W (33.50mm x 33.50mm) Current Rating (Max): 3A Standard Package: 25 Filter Type: Power Line Height (Max): 0.787" (20.00mm) Number of Lines: 2 Inductance @ Frequency: 10 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 155mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1342132-7446923010 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1342132-7446923010
Filters - Common Mode Chokes 1342132-7446923010
Win Source Part Number: 1342132-7446923010 Category: Filters - Common Mode Chokes Series: WE-LF Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.319" L x 1.319" W (33.50mm x 33.50mm) Current Rating (Max): 3A Standard Package: 25 Filter Type: Power Line Height (Max): 0.787" (20.00mm) Number of Lines: 2 Inductance @ Frequency: 10 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 155mOhm

Win Source Part Number: 1342132-7446923010
Category: Filters - Common Mode Chokes
Series: WE-LF
Package: Tray
Voltage Rating - AC: 250V
Size / Dimension: 1.319" L x 1.319" W (33.50mm x 33.50mm)
Current Rating (Max): 3A
Standard Package: 25
Filter Type: Power Line
Height (Max): 0.787" (20.00mm)
Number of Lines: 2
Inductance @ Frequency: 10 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
DC Resistance (DCR) (Max): 155mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1342132-7446923010
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers