Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7446723001

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1.2 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.906" L x 0.906" W (23.00mm x 23.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1.2 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.906" L x 0.906" W (23.00mm x 23.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1.2 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.906" L x 0.906" W (23.00mm x 23.00mm)

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-LF
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 1.2 mH @ 10 kHz
Operating Temperature: -40°C ~ 125°C
Size / Dimension: 0.906" L x 0.906" W (23.00mm x 23.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers