Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7446621007

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328213-7446621007 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 250V Size / Dimension: 0.709" L x 0.709" W (18.00mm x 18.00mm) Current Rating (Max): 1A Standard Package: 90 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.512" (13.00mm) Number of Lines: 2 Inductance @ Frequency: 6.8 mH @ 10 kHz DC Resistance (DCR) (Max): 300mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4602 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328213-7446621007 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 250V Size / Dimension: 0.709" L x 0.709" W (18.00mm x 18.00mm) Current Rating (Max): 1A Standard Package: 90 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.512" (13.00mm) Number of Lines: 2 Inductance @ Frequency: 6.8 mH @ 10 kHz DC Resistance (DCR) (Max): 300mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4602 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328213-7446621007 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328213-7446621007
Filters - Common Mode Chokes 1328213-7446621007
Manufacturer: Würth Elektronik Win Source Part Number: 1328213-7446621007 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 250V Size / Dimension: 0.709" L x 0.709" W (18.00mm x 18.00mm) Current Rating (Max): 1A Standard Package: 90 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.512" (13.00mm) Number of Lines: 2 Inductance @ Frequency: 6.8 mH @ 10 kHz DC Resistance (DCR) (Max): 300mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4602 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328213-7446621007
Category: Filters>Common Mode Chokes
Packaging: Tray
Voltage Rating - AC: 250V
Size / Dimension: 0.709" L x 0.709" W (18.00mm x 18.00mm)
Current Rating (Max): 1A
Standard Package: 90
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.512" (13.00mm)
Number of Lines: 2
Inductance @ Frequency: 6.8 mH @ 10 kHz
DC Resistance (DCR) (Max): 300mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-4602
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328213-7446621007
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers