Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7446122003

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 150mOhm Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.728" L x 0.531" W (18.50mm x 13.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 150mOhm Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.728" L x 0.531" W (18.50mm x 13.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 150mOhm Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.728" L x 0.531" W (18.50mm x 13.50mm)

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-LF
Package: Tray
Product Status: Active
Filter Type: Power Line
Inductance @ Frequency: 3.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 150mOhm
Operating Temperature: -40°C ~ 125°C
Size / Dimension: 0.728" L x 0.531" W (18.50mm x 13.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details