Wurth Electronics ICS, Inc. Fixed Inductors - 74459168 74459168

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857467-74459168 Series: WE-PD3 Features: 68 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74459168TR, 732-74459168DKR, 732-74459168CT
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857467-74459168 Series: WE-PD3 Features: 68 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74459168TR, 732-74459168DKR, 732-74459168CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74459168 - 857467-74459168 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74459168
857467-74459168
Fixed Inductors - 74459168 857467-74459168
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857467-74459168 Series: WE-PD3 Features: 68 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74459168TR, 732-74459168DKR, 732-74459168CT

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857467-74459168
Series: WE-PD3
Features: 68 µH Inductor 2.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-74459168TR, 732-74459168DKR, 732-74459168CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857467-74459168
Product Name Fixed Inductors - 74459168
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details