Wurth Electronics ICS, Inc. Fixed Inductors - 74458303 74458303

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907925-74458303 Series: WE-ASI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 3.5Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3931-1, 732-3931-6, 732-3931-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907925-74458303 Series: WE-ASI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 3.5Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3931-1, 732-3931-6, 732-3931-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74458303
907925-74458303
Fixed Inductors - 74458303 907925-74458303
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907925-74458303 Series: WE-ASI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 3.5Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3931-1, 732-3931-6, 732-3931-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907925-74458303
Series: WE-ASI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 3.5Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3931-1, 732-3931-6, 732-3931-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907925-74458303
Product Name Fixed Inductors - 74458303
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers