Wurth Electronics ICS, Inc. Hard To Find - 74457247 74457247

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130017-74457247 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 2.1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 809mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130017-74457247 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 2.1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 809mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74457247
1130017-74457247
Hard To Find - 74457247 1130017-74457247
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130017-74457247 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 2.1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 809mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130017-74457247
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 470μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.4A
Frequency - Self Resonant: 2.1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 809mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.307" (7.80mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
Current Rating (Amps): 820mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130017-74457247
Product Name Hard To Find - 74457247
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details