Wurth Electronics ICS, Inc. Fixed Inductors - 7445720 7445720

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130013-7445720 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 6.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 202mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130013-7445720 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 6.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 202mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445720
1130013-7445720
Fixed Inductors - 7445720 1130013-7445720
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130013-7445720 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 6.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 202mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130013-7445720
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 3A
Frequency - Self Resonant: 6.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 202mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.307" (7.80mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
Current Rating (Amps): 2A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130013-7445720
Product Name Fixed Inductors - 7445720
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details