Wurth Electronics ICS, Inc. Fixed Inductors - 74456233 74456233

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130010-74456233 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 3.7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 700mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130010-74456233 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 3.7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 700mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74456233
1130010-74456233
Fixed Inductors - 74456233 1130010-74456233
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130010-74456233 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 3.7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 700mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130010-74456233
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 330μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 800mA
Frequency - Self Resonant: 3.7MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.15Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.209" (5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Current Rating (Amps): 700mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74456233 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74456233
Fixed Inductors 74456233
FIXED IND 330UH 700MA 1.15OHM SM

FIXED IND 330UH 700MA 1.15OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130010-74456233 74456233
Product Name Fixed Inductors - 74456233 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details