Wurth Electronics ICS, Inc. Fixed Inductors - 74456133 74456133

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811027-74456133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Self Resonant: 15MHz DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811027-74456133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Self Resonant: 15MHz DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74456133
811027-74456133
Fixed Inductors - 74456133 811027-74456133
Manufacturer: Würth Elektronik Win Source Part Number: 811027-74456133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Self Resonant: 15MHz DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811027-74456133
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 2.6A
Frequency - Self Resonant: 15MHz
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.209" (5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74456133 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74456133
Fixed Inductors 74456133
FIXED IND 33UH 2.3A 120 MOHM SMD

FIXED IND 33UH 2.3A 120 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811027-74456133 74456133
Product Name Fixed Inductors - 74456133 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 33 microH 33 microH
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details