Wurth Electronics ICS, Inc. Fixed Inductors - 74456115 74456115

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857462-74456115 Series: WE-PD4 Features: 15 µH Inductor 2.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1351-1, 732-1351-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857462-74456115 Series: WE-PD4 Features: 15 µH Inductor 2.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1351-1, 732-1351-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74456115
857462-74456115
Fixed Inductors - 74456115 857462-74456115
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857462-74456115 Series: WE-PD4 Features: 15 µH Inductor 2.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1351-1, 732-1351-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857462-74456115
Series: WE-PD4
Features: 15 µH Inductor 2.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1351-1, 732-1351-2

Buy Now Datasheet
Fixed Inductors - 74456115 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74456115
Fixed Inductors 74456115
FIXED IND 15UH 2.9A 60 MOHM SMD

FIXED IND 15UH 2.9A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857462-74456115 74456115
Product Name Fixed Inductors - 74456115 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details