Wurth Electronics ICS, Inc. Hard To Find - 7445601 7445601

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130006-7445601 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 14.25A Frequency - Self Resonant: 95MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 8.6A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130006-7445601 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 14.25A Frequency - Self Resonant: 95MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 8.6A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7445601
1130006-7445601
Hard To Find - 7445601 1130006-7445601
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130006-7445601 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 14.25A Frequency - Self Resonant: 95MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 8.6A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130006-7445601
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 14.25A
Frequency - Self Resonant: 95MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.209" (5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Current Rating (Amps): 8.6A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130006-7445601
Product Name Hard To Find - 7445601
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers