Wurth Electronics ICS, Inc. Fixed Inductors - 74455222 74455222

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130004-74455222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 220mA Frequency - Self Resonant: 4.8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.11Ohm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) Current Rating (Amps): 200mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130004-74455222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 220mA Frequency - Self Resonant: 4.8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.11Ohm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) Current Rating (Amps): 200mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74455222
1130004-74455222
Fixed Inductors - 74455222 1130004-74455222
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130004-74455222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 220mA Frequency - Self Resonant: 4.8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.11Ohm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) Current Rating (Amps): 200mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130004-74455222
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 220μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 220mA
Frequency - Self Resonant: 4.8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.11Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
Current Rating (Amps): 200mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130004-74455222
Product Name Fixed Inductors - 74455222
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-421 0402FL-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details