Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74455215

Description
Win Source Part Number: 1341105-74455215 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-PD4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) Inductance: 150 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 6MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 2Ohm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Current - Saturation (Isat): 270mA
Request a Quote Datasheet
Description
Win Source Part Number: 1341105-74455215 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-PD4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) Inductance: 150 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 6MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 2Ohm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Current - Saturation (Isat): 270mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1341105-74455215 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341105-74455215
Inductors, Coils, Chokes - Fixed Inductors 1341105-74455215
Win Source Part Number: 1341105-74455215 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-PD4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) Inductance: 150 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 6MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 2Ohm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Current - Saturation (Isat): 270mA

Win Source Part Number: 1341105-74455215
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: WE-PD4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
Inductance: 150 µH
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 500
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 6MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 2Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Current - Saturation (Isat): 270mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1341105-74455215
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data