Wurth Electronics ICS, Inc. Hard To Find - 74454168 74454168

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130000-74454168 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 1.35A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130000-74454168 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 1.35A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74454168
1130000-74454168
Hard To Find - 74454168 1130000-74454168
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130000-74454168 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 1.35A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130000-74454168
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 68μH
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 1.35A
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 340mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.205" (5.20mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Current Rating (Amps): 820mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130000-74454168
Product Name Hard To Find - 74454168
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details