Wurth Electronics ICS, Inc. Fixed Inductors - 74454115 74454115

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804481-74454115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 20MHz DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804481-74454115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 20MHz DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74454115
804481-74454115
Fixed Inductors - 74454115 804481-74454115
Manufacturer: Würth Elektronik Win Source Part Number: 804481-74454115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 20MHz DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804481-74454115
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3A
Frequency - Self Resonant: 20MHz
DC Resistance (DCR): 85mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.205" (5.20mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 804481-74454115
Product Name Fixed Inductors - 74454115
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details