Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 7445404

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Type: Drum Core, Wirewound Product Status: Active Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 2.7 A Current - Saturation (Isat): 4.7A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Type: Drum Core, Wirewound Product Status: Active Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 2.7 A Current - Saturation (Isat): 4.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Type: Drum Core, Wirewound Product Status: Active Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 2.7 A Current - Saturation (Isat): 4.7A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-PD3
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Type: Drum Core, Wirewound
Product Status: Active
Inductance: 4.7 µH
Tolerance: ±20%
Current Rating (Amps): 2.7 A
Current - Saturation (Isat): 4.7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers