Wurth Electronics ICS, Inc. Fixed Inductors - 74454010 74454010

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129999-74454010 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.2A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129999-74454010 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.2A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74454010
1129999-74454010
Fixed Inductors - 74454010 1129999-74454010
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129999-74454010 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.2A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129999-74454010
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.2A
Frequency - Self Resonant: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.205" (5.20mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Current Rating (Amps): 2A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129999-74454010
Product Name Fixed Inductors - 74454010
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details