Wurth Electronics ICS, Inc. Fixed Inductors - 7445120 7445120

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811428-7445120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 90mA Frequency - Self Resonant: 8MHz DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811428-7445120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 90mA Frequency - Self Resonant: 8MHz DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445120
811428-7445120
Fixed Inductors - 7445120 811428-7445120
Manufacturer: Würth Elektronik Win Source Part Number: 811428-7445120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 90mA Frequency - Self Resonant: 8MHz DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811428-7445120
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 90mA
Frequency - Self Resonant: 8MHz
DC Resistance (DCR): 480mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811428-7445120
Product Name Fixed Inductors - 7445120
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details