Wurth Electronics ICS, Inc. Fixed Inductors - 7445110 7445110

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857453-7445110 Series: WE-PD3 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1407-6, 732-1407-1, 732-1407-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857453-7445110 Series: WE-PD3 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1407-6, 732-1407-1, 732-1407-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445110
857453-7445110
Fixed Inductors - 7445110 857453-7445110
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857453-7445110 Series: WE-PD3 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1407-6, 732-1407-1, 732-1407-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857453-7445110
Series: WE-PD3
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1407-6, 732-1407-1, 732-1407-2

Buy Now Datasheet
Fixed Inductors - 7445110 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7445110
Fixed Inductors 7445110
FIXED IND 10UH 1A 0.075OHM SMD

FIXED IND 10UH 1A 0.075OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857453-7445110 7445110
Product Name Fixed Inductors - 7445110 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details