Wurth Electronics ICS, Inc. Fixed Inductors - 74451068 74451068

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129996-74451068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 36.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129996-74451068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 36.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74451068
1129996-74451068
Fixed Inductors - 74451068 1129996-74451068
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129996-74451068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 36.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129996-74451068
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 500mA
Frequency - Self Resonant: 36.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129996-74451068
Product Name Fixed Inductors - 74451068
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N2 0402DC-5N2XJRW , 0402DC-5N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details