Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74451033

Description
Win Source Part Number: 1381106-74451033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 60MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 770mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381106-74451033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 60MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 770mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381106-74451033 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381106-74451033
Inductors, Coils, Chokes - Fixed Inductors 1381106-74451033
Win Source Part Number: 1381106-74451033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 60MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 770mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381106-74451033
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD3
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500 pcs
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 60MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 770mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381106-74451033
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details