Wurth Electronics ICS, Inc. Fixed Inductors - 7445101 7445101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809495-7445101 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.62A Frequency - Self Resonant: 83MHz DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809495-7445101 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.62A Frequency - Self Resonant: 83MHz DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445101
809495-7445101
Fixed Inductors - 7445101 809495-7445101
Manufacturer: Würth Elektronik Win Source Part Number: 809495-7445101 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.62A Frequency - Self Resonant: 83MHz DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809495-7445101
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.62A
Frequency - Self Resonant: 83MHz
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7445101 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7445101
Fixed Inductors 7445101
FIXED IND 1UH 3A 0.04OHM SMD

FIXED IND 1UH 3A 0.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809495-7445101 7445101
Product Name Fixed Inductors - 7445101 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite
Inductance Range 1 microH 1 microH
DCR 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details