Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 74439346100

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-XHMI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Metal Composite Current Rating (Amps): 5 A Current - Saturation (Isat): 7.6A Shielding: Shielded
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-XHMI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Metal Composite Current Rating (Amps): 5 A Current - Saturation (Isat): 7.6A Shielding: Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-XHMI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Metal Composite Current Rating (Amps): 5 A Current - Saturation (Isat): 7.6A Shielding: Shielded

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-XHMI
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Metal Composite
Current Rating (Amps): 5 A
Current - Saturation (Isat): 7.6A
Shielding: Shielded

Buy Now Datasheet
Fixed Inductors - 74439346100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74439346100
Fixed Inductors 74439346100
FIXED IND 10UH 5A 26.5 MOHM SMD

FIXED IND 10UH 5A 26.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74439346100
Product Name Inductors, Coils, Chokes-Fixed Inductors Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 2126029P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 1680 milliamps
Standards and Certifications RoHS
View Details
0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers