Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857450-74439346068
Series: WE-XHMI
Features: 6.8 µH Inductor 6.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-10705-6, 732-10705-1, 732-10705-2
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 857450-74439346068 |
| Product Name | Fixed Inductors - 74439346068 |