Wurth Electronics ICS, Inc. Fixed Inductors 74439344012

Description
FIXED IND 1.2UH 10.3A 6.4MOHM SM
Datasheet
Description
FIXED IND 1.2UH 10.3A 6.4MOHM SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74439344012 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74439344012
Fixed Inductors 74439344012
FIXED IND 1.2UH 10.3A 6.4MOHM SM

FIXED IND 1.2UH 10.3A 6.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 74439344012
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Metal Composite
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details