Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 74438367010

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-MAPI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active DC Resistance (DCR) (Max): 11.5mOhm Max Shielding: Shielded Frequency - Self Resonant: 44.5MHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-MAPI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active DC Resistance (DCR) (Max): 11.5mOhm Max Shielding: Shielded Frequency - Self Resonant: 44.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-MAPI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active DC Resistance (DCR) (Max): 11.5mOhm Max Shielding: Shielded Frequency - Self Resonant: 44.5MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-MAPI
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
DC Resistance (DCR) (Max): 11.5mOhm Max
Shielding: Shielded
Frequency - Self Resonant: 44.5MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers