Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 74438357100

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-MAPI Type: Molded Inductance: 10 µH Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 1616 (4040 Metric) Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-MAPI Type: Molded Inductance: 10 µH Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 1616 (4040 Metric) Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-MAPI Type: Molded Inductance: 10 µH Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 1616 (4040 Metric) Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-MAPI
Type: Molded
Inductance: 10 µH
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 1616 (4040 Metric)
Product Status: Active

Buy Now Datasheet
Fixed Inductors - 74438357100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438357100
Fixed Inductors 74438357100
FIXED IND 10UH 2.7A 110 MOHM SMD

FIXED IND 10UH 2.7A 110 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74438357100
Product Name Inductors, Coils, Chokes Fixed Inductors Fixed Inductors
Application RF Choke
Configuration Fixed
Inductance Range 10 microH 10 microH
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers