Wurth Electronics ICS, Inc. Fixed Inductors - 74438357047 74438357047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808846-74438357047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 6.4A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 44mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808846-74438357047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 6.4A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 44mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438357047
808846-74438357047
Fixed Inductors - 74438357047 808846-74438357047
Manufacturer: Würth Elektronik Win Source Part Number: 808846-74438357047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 6.4A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 44mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808846-74438357047
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Metal Composite
Current - Saturation: 6.4A
Frequency - Self Resonant: 24MHz
DC Resistance (DCR): 44mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74438357047 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438357047
Fixed Inductors 74438357047
FIXED IND 4.7UH 3.9A 44 MOHM SMD

FIXED IND 4.7UH 3.9A 44 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808846-74438357047 74438357047
Product Name Fixed Inductors - 74438357047 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard Molded
Inductance Range 4.7 microH 4.7 microH
DCR 0.0440 ohms 0.0440 ohms
Rated DC Current 3900 milliamps 5100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details