Wurth Electronics ICS, Inc. Connectors, Interconnects - Banana and Tip Connectors - Binding Posts 74438357022

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 19.8mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 19.8mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 19.8mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Shielding: Unshielded
DC Resistance (DCR): 19.8mOhm Max
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A28100-009CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details