Wurth Electronics ICS, Inc. Fixed Inductors - 74438356150 74438356150

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857448-74438356150 Series: WE-MAPI Features: 15 µH Inductor 1.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-11663-6, 732-11663-2, 732-11663-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857448-74438356150 Series: WE-MAPI Features: 15 µH Inductor 1.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-11663-6, 732-11663-2, 732-11663-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438356150
857448-74438356150
Fixed Inductors - 74438356150 857448-74438356150
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857448-74438356150 Series: WE-MAPI Features: 15 µH Inductor 1.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-11663-6, 732-11663-2, 732-11663-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857448-74438356150
Series: WE-MAPI
Features: 15 µH Inductor 1.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-11663-6, 732-11663-2, 732-11663-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857448-74438356150
Product Name Fixed Inductors - 74438356150
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details