Wurth Electronics ICS, Inc. Fixed Inductors - 74438356022 74438356022

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851494-74438356022 Series: WE-MAPI Features: 2.2 µH Inductor 4.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-8232-1, 732-8232-2, 732-8232-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851494-74438356022 Series: WE-MAPI Features: 2.2 µH Inductor 4.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-8232-1, 732-8232-2, 732-8232-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74438356022 - 851494-74438356022 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74438356022
851494-74438356022
Fixed Inductors - 74438356022 851494-74438356022
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851494-74438356022 Series: WE-MAPI Features: 2.2 µH Inductor 4.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-8232-1, 732-8232-2, 732-8232-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 851494-74438356022
Series: WE-MAPI
Features: 2.2 µH Inductor 4.7 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-8232-1, 732-8232-2, 732-8232-6

Buy Now Datasheet
Fixed Inductors - 74438356022 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438356022
Fixed Inductors 74438356022
FIXED IND 2.2UH 4.7A 35 MOHM SMD

FIXED IND 2.2UH 4.7A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 851494-74438356022 74438356022
Product Name Fixed Inductors - 74438356022 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data