Wurth Electronics ICS, Inc. Fixed Inductors - 744383430056 744383430056

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804722-744383430056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 5A Frequency - Self Resonant: 135MHz DC Resistance (DCR): 73mOhm Max Supplier Device Package: 2010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804722-744383430056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 5A Frequency - Self Resonant: 135MHz DC Resistance (DCR): 73mOhm Max Supplier Device Package: 2010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744383430056
804722-744383430056
Fixed Inductors - 744383430056 804722-744383430056
Manufacturer: Würth Elektronik Win Source Part Number: 804722-744383430056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 5A Frequency - Self Resonant: 135MHz DC Resistance (DCR): 73mOhm Max Supplier Device Package: 2010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804722-744383430056
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 560nH
Tolerance: ±30%
Material - Core: Metal Composite
Current - Saturation: 5A
Frequency - Self Resonant: 135MHz
DC Resistance (DCR): 73mOhm Max
Supplier Device Package: 2010
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 804722-744383430056
Product Name Fixed Inductors - 744383430056
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details