Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74438336015

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327626-74438336015 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 51MHz DC Resistance (DCR): 39mOhm Max Supplier Device Package: 3020 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5695-2,732-5695- 1,732-5695-6 Current - Saturation (Isat): 4.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327626-74438336015 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 51MHz DC Resistance (DCR): 39mOhm Max Supplier Device Package: 3020 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5695-2,732-5695- 1,732-5695-6 Current - Saturation (Isat): 4.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327626-74438336015 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327626-74438336015
Inductors, Coils, Chokes - Fixed Inductors 1327626-74438336015
Manufacturer: Würth Elektronik Win Source Part Number: 1327626-74438336015 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 51MHz DC Resistance (DCR): 39mOhm Max Supplier Device Package: 3020 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5695-2,732-5695- 1,732-5695-6 Current - Saturation (Isat): 4.5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327626-74438336015
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal Composite
Frequency - Self Resonant: 51MHz
DC Resistance (DCR): 39mOhm Max
Supplier Device Package: 3020
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5695-2,732-5695-1,732-5695-6
Current - Saturation (Isat): 4.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327626-74438336015
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176783-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers