Wurth Electronics ICS, Inc. Fixed Inductors - 74438335470 74438335470

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907918-74438335470 Series: WE-MAPI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4872-6, 732-4872-2, 732-4872-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907918-74438335470 Series: WE-MAPI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4872-6, 732-4872-2, 732-4872-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438335470
907918-74438335470
Fixed Inductors - 74438335470 907918-74438335470
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907918-74438335470 Series: WE-MAPI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4872-6, 732-4872-2, 732-4872-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907918-74438335470
Series: WE-MAPI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric)
Package: Reel - TR
Package: 1212 (3030 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4872-6, 732-4872-2, 732-4872-1

Buy Now Datasheet
Fixed Inductors - 74438335470 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438335470
Fixed Inductors 74438335470
FIXED IND 47UH 390MA 2.3 OHM SMD

FIXED IND 47UH 390MA 2.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907918-74438335470 74438335470
Product Name Fixed Inductors - 74438335470 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details