Wurth Electronics ICS, Inc. Fixed Inductors - 74438335068 74438335068

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845052-74438335068 Series: WE-MAPI Features: 6.8 µH Inductor 1.1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4867-6, 732-4867-2, 732-4867-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845052-74438335068 Series: WE-MAPI Features: 6.8 µH Inductor 1.1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4867-6, 732-4867-2, 732-4867-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438335068
845052-74438335068
Fixed Inductors - 74438335068 845052-74438335068
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845052-74438335068 Series: WE-MAPI Features: 6.8 µH Inductor 1.1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4867-6, 732-4867-2, 732-4867-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 845052-74438335068
Series: WE-MAPI
Features: 6.8 µH Inductor 1.1 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4867-6, 732-4867-2, 732-4867-1

Buy Now Datasheet
Fixed Inductors - 74438335068 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438335068
Fixed Inductors 74438335068
FIXED IND 6.8UH 1.1A 287MOHM SMD

FIXED IND 6.8UH 1.1A 287MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 845052-74438335068 74438335068
Product Name Fixed Inductors - 74438335068 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details