Wurth Electronics ICS, Inc. Fixed Inductors 74438335047

Description
FIXED IND 4.7UH 1.5A 162MOHM SMD
Datasheet
Description
FIXED IND 4.7UH 1.5A 162MOHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74438335047 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438335047
Fixed Inductors 74438335047
FIXED IND 4.7UH 1.5A 162MOHM SMD

FIXED IND 4.7UH 1.5A 162MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 74438335047
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details