Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74438335010

Description
Win Source Part Number: 1272490-74438335010 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAPI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 72MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 47mOhm Max Supplier Device Package: 3015 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4863-6,732-4863- 2,732-4863-1 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1272490-74438335010 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAPI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 72MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 47mOhm Max Supplier Device Package: 3015 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4863-6,732-4863- 2,732-4863-1 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272490-74438335010 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272490-74438335010
Inductors, Coils, Chokes - Fixed Inductors 1272490-74438335010
Win Source Part Number: 1272490-74438335010 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAPI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 72MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 47mOhm Max Supplier Device Package: 3015 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4863-6,732-4863- 2,732-4863-1 Current - Saturation (Isat): 4.5A

Win Source Part Number: 1272490-74438335010
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MAPI
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Frequency - Self Resonant: 72MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 47mOhm Max
Supplier Device Package: 3015
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-4863-6,732-4863-2,732-4863-1
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
Fixed Inductors - 74438335010 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438335010
Fixed Inductors 74438335010
FIXED IND 1UH 2.7A 47 MOHM SMD

FIXED IND 1UH 2.7A 47 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272490-74438335010 74438335010
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details