Wurth Electronics ICS, Inc. Fixed Inductors - 74438334068 74438334068

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857438-74438334068 Series: WE-MAPI Features: 6.8 µH Inductor 880 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4862-6, 732-4862-2, 732-4862-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857438-74438334068 Series: WE-MAPI Features: 6.8 µH Inductor 880 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4862-6, 732-4862-2, 732-4862-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438334068
857438-74438334068
Fixed Inductors - 74438334068 857438-74438334068
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857438-74438334068 Series: WE-MAPI Features: 6.8 µH Inductor 880 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4862-6, 732-4862-2, 732-4862-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857438-74438334068
Series: WE-MAPI
Features: 6.8 µH Inductor 880 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4862-6, 732-4862-2, 732-4862-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857438-74438334068
Product Name Fixed Inductors - 74438334068
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details