Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74438334010

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327598-74438334010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 80MHz DC Resistance (DCR): 50.5mOhm Max Supplier Device Package: 3012 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4855-6,732-4855- 2,732-4855-1 Current - Saturation (Isat): 6.6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327598-74438334010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 80MHz DC Resistance (DCR): 50.5mOhm Max Supplier Device Package: 3012 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4855-6,732-4855- 2,732-4855-1 Current - Saturation (Isat): 6.6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327598-74438334010 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327598-74438334010
Inductors, Coils, Chokes - Fixed Inductors 1327598-74438334010
Manufacturer: Würth Elektronik Win Source Part Number: 1327598-74438334010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 80MHz DC Resistance (DCR): 50.5mOhm Max Supplier Device Package: 3012 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4855-6,732-4855- 2,732-4855-1 Current - Saturation (Isat): 6.6A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327598-74438334010
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal Composite
Frequency - Self Resonant: 80MHz
DC Resistance (DCR): 50.5mOhm Max
Supplier Device Package: 3012
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.75 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4855-6,732-4855-2,732-4855-1
Current - Saturation (Isat): 6.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327598-74438334010
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers