Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857431-744383240056
Series: WE-MAPI
Features: 560 nH Inductor 3.3 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5678-6, 732-5678-1, 732-5678-2
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 857431-744383240056 |
| Product Name | Fixed Inductors - 744383240056 |