Wurth Electronics ICS, Inc. Fixed Inductors - 74438323012 74438323012

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803974-74438323012 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 3.8A Frequency - Self Resonant: 75MHz DC Resistance (DCR): 106mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803974-74438323012 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 3.8A Frequency - Self Resonant: 75MHz DC Resistance (DCR): 106mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438323012
803974-74438323012
Fixed Inductors - 74438323012 803974-74438323012
Manufacturer: Würth Elektronik Win Source Part Number: 803974-74438323012 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 3.8A Frequency - Self Resonant: 75MHz DC Resistance (DCR): 106mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 803974-74438323012
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.2μH
Tolerance: ±20%
Material - Core: Metal Composite
Current - Saturation: 3.8A
Frequency - Self Resonant: 75MHz
DC Resistance (DCR): 106mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 803974-74438323012
Product Name Fixed Inductors - 74438323012
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Leaded Inductors - 1048445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details