Wurth Electronics ICS, Inc. Fixed Inductors - 744383230033 744383230033

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803973-744383230033 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 6.2A Frequency - Self Resonant: 180MHz DC Resistance (DCR): 38mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803973-744383230033 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 6.2A Frequency - Self Resonant: 180MHz DC Resistance (DCR): 38mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744383230033
803973-744383230033
Fixed Inductors - 744383230033 803973-744383230033
Manufacturer: Würth Elektronik Win Source Part Number: 803973-744383230033 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 6.2A Frequency - Self Resonant: 180MHz DC Resistance (DCR): 38mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 803973-744383230033
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 330nH
Tolerance: ±30%
Material - Core: Metal Composite
Current - Saturation: 6.2A
Frequency - Self Resonant: 180MHz
DC Resistance (DCR): 38mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 803973-744383230033
Product Name Fixed Inductors - 744383230033
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details