Wurth Electronics ICS, Inc. Fixed Inductors - 74438313022 74438313022

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848553-74438313022 Series: WE-MAPI Features: 2.2 µH Inductor 850 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5293-1, 732-5293-2, 732-5293-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848553-74438313022 Series: WE-MAPI Features: 2.2 µH Inductor 850 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5293-1, 732-5293-2, 732-5293-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438313022
848553-74438313022
Fixed Inductors - 74438313022 848553-74438313022
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848553-74438313022 Series: WE-MAPI Features: 2.2 µH Inductor 850 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5293-1, 732-5293-2, 732-5293-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 848553-74438313022
Series: WE-MAPI
Features: 2.2 µH Inductor 850 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5293-1, 732-5293-2, 732-5293-6

Buy Now Datasheet
Fixed Inductors - 74438313022 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74438313022
Fixed Inductors 74438313022
FIXED IND 2.2UH 850MA 388MOHM SM

FIXED IND 2.2UH 850MA 388MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 848553-74438313022 74438313022
Product Name Fixed Inductors - 74438313022 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details