Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74437377010

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329258-74437377010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) Inductance: 1 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 41MHz DC Resistance (DCR): 3.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3397-6,732-3397- 1,732-3397-2 Current - Saturation (Isat): 26A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329258-74437377010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) Inductance: 1 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 41MHz DC Resistance (DCR): 3.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3397-6,732-3397- 1,732-3397-2 Current - Saturation (Isat): 26A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329258-74437377010 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329258-74437377010
Inductors, Coils, Chokes - Fixed Inductors 1329258-74437377010
Manufacturer: Würth Elektronik Win Source Part Number: 1329258-74437377010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) Inductance: 1 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 41MHz DC Resistance (DCR): 3.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3397-6,732-3397- 1,732-3397-2 Current - Saturation (Isat): 26A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329258-74437377010
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
Inductance: 1 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 41MHz
DC Resistance (DCR): 3.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3397-6,732-3397-1,732-3397-2
Current - Saturation (Isat): 26A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329258-74437377010
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers