Wurth Electronics ICS, Inc. Fixed Inductors - 74437368100 74437368100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129995-74437368100 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 12.5A Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Current Rating (Amps): 5.2A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129995-74437368100 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 12.5A Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Current Rating (Amps): 5.2A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437368100
1129995-74437368100
Fixed Inductors - 74437368100 1129995-74437368100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129995-74437368100 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 12.5A Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Current Rating (Amps): 5.2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129995-74437368100
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 12.5A
Frequency - Self Resonant: 12MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Current Rating (Amps): 5.2A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129995-74437368100
Product Name Fixed Inductors - 74437368100
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers