Wurth Electronics ICS, Inc. Fixed Inductors - 74437368047 74437368047

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907916-74437368047 Series: WE-LHMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3389-1, 732-3389-2, 732-3389-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907916-74437368047 Series: WE-LHMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3389-1, 732-3389-2, 732-3389-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437368047
907916-74437368047
Fixed Inductors - 74437368047 907916-74437368047
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907916-74437368047 Series: WE-LHMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3389-1, 732-3389-2, 732-3389-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907916-74437368047
Series: WE-LHMI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3389-1, 732-3389-2, 732-3389-6

Buy Now Datasheet
Fixed Inductors - 74437368047 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437368047
Fixed Inductors 74437368047
FIXED IND 4.7UH 7A 15.5 MOHM SMD

FIXED IND 4.7UH 7A 15.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907916-74437368047 74437368047
Product Name Fixed Inductors - 74437368047 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Molded
Core Material Iron; Powdered Iron; Iron Powder
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details